Status: | Active |
---|---|
Series: | AT17LV256 |
RoHS: | Compliant |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.94
|
86
in stock
|
Buy Now | |
Microchip Technology
from US$7.71
|
3,125
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
74
in stock
|
Buy Now | |
element14
from US$10.31
|
74
in stock
|
Buy Now | |
Farnell
from US$10.26
|
74
in stock
|
Buy Now | |
Micros
from US$6.48
|
15
in stock
|
Buy Now | |
Future Electronics
from US$9.40
|
-
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Interface Type | Xilinx |
---|---|
Density | 256Kb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 10 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
10MHZ, 8 N-SOIC, IND TEMP, GREEN | Microchip Technology |
FPGA Configuration Memory 256KB EEPROM | RS |
Eeprom, Config, 256Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT17LV256-10NU | Newark Electronics |
EEPROM, CONFIG, 256KBIT, -40 TO 85DEG C | element14 |
AT17LV256 Series 256 kbit 12.5 MHz FPGA Configuration EEPROM Memory - SOIC-8 | Future Electronics |
EEPROM Serial-2Wire 256K-bit 256K x 1 3.3V/5V 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a AT17LV256-10NU?
Additional datasheets, footprints and schematics for AT17LV256-10NU are listed on our Part Details page. You can also find images and similar parts to AT17LV256-10NU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV256-10NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV256-10NU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV256-10NU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV256-10NU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV256-10NU have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AT17LV256-10NU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV256-10NU often in real-time on the comparison pages.
What if I can't find stock of AT17LV256-10NU?
You can fill out our help required form which you can use to request a quote for AT17LV256-10NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.