Status: | Active |
---|---|
Series: | AT17LV256 |
RoHS: | Compliant |
Prices starting from US$7.71
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$7.71
|
2,000
in stock
|
Buy Now |
Interface Type | Xilinx |
---|---|
Density | 256Kb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 10 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | CASON |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1500) |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0748 |
Shipping Weight (kg) | 0.139333 |
Lead Count | 8 |
Package Type | CASON |
Package Width or Size | 6x6x1.04mm |
Soldering Composition | Matte Tin |
256 KBIT EEPROM,8 PIN LAP,IND TEMP,GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT17LV256-10CU-T?
Additional datasheets, footprints and schematics for AT17LV256-10CU-T are listed on our Part Details page. You can also find images and similar parts to AT17LV256-10CU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV256-10CU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV256-10CU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV256-10CU-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV256-10CU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV256-10CU-T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for AT17LV256-10CU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV256-10CU-T often in real-time on the comparison pages.
What if I can't find stock of AT17LV256-10CU-T?
You can fill out our help required form which you can use to request a quote for AT17LV256-10CU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.