Status: | Active |
---|---|
Series: | AT17LV010A |
RoHS: | Compliant |
Interface Type | Altera |
---|---|
Density | 1Mb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 15 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1M-BIT FPGA CONFIG EEPROM, ALTERA PINOUT | Microchip Technology |
AT17LV010 Series 5.5 V 1 Mb FPGA Configuration EEPROM Memory - PDIP-8 | Future Electronics |
Eeprom, Config, 1Mbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT17LV010A-10PU | Newark Electronics |
EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP | Avnet America |
EEPROM, CONFIG, 1MBIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a AT17LV010A-10PU?
Additional datasheets, footprints and schematics for AT17LV010A-10PU are listed on our Part Details page. You can also find images and similar parts to AT17LV010A-10PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV010A-10PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV010A-10PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17LV010A-10PU fall under?
The AT17LV010A-10PU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT17LV010A-10PU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV010A-10PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV010A-10PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV010A-10PU have stock available?
Authorised distributors including Microchip Technology, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for AT17LV010A-10PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV010A-10PU often in real-time on the comparison pages.
What if I can't find stock of AT17LV010A-10PU?
You can fill out our help required form which you can use to request a quote for AT17LV010A-10PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.