Status: | Active |
---|---|
Series: | AT17LV010 |
RoHS: | Compliant |
Prices starting from US$12.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.98
|
No stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
379
in stock
|
Buy Now | |
Micros
from US$13.96
|
10
in stock
|
Buy Now | |
element14
from US$16.05
|
1
in stock
|
Buy Now | |
Farnell
from US$15.71
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$15.62
|
-
|
Buy Now | |
Future Electronics
from US$15.09
|
-
|
Buy Now | |
Avnet America
from US$14.12
|
-
|
Buy Now | |
Microchip Technology
from US$12.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Interface Type | Xilinx |
---|---|
Density | 1Mb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 15 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
Brochures |
---|
ATmegaS128 |
Atmel Aerospace Rad-Hard Integrated Circuits - For over 25 years, Atmel has been a leading supplier providing highly integrated solutions to the Aerospace industry. |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
Aerospace Products Quality Flows |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
EEPROM, FPGA CONFIG, 1M, 20PLCC | element14 |
FPGA Configuration Memory EEPROM 1Mbit | RS |
Fpga Configurable Memory 1Mbit 20-Plcc | Newark Electronics |
AT17LV010 FPGA Series 5.5 V 1 Mb 15 MHz Configuration EEPROM Memory - PLCC-20 | Future Electronics |
EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 20-Pin PLCC | Avnet America |
10MHZ, 20 PLCC, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT17LV010-10JU?
Additional datasheets, footprints and schematics for AT17LV010-10JU are listed on our Part Details page. You can also find images and similar parts to AT17LV010-10JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV010-10JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV010-10JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17LV010-10JU fall under?
The AT17LV010-10JU is listed under Semiconductors - ICs > Memory > FPGA Configuration Memory.
Can I view similar or alternative parts?
You can view similar parts to AT17LV010-10JU when available in the FPGA Configuration Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV010-10JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV010-10JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV010-10JU have stock available?
Authorised distributors including Chip One Stop, Micros, element14, Farnell and RS have stock available or on a lead time for AT17LV010-10JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV010-10JU often in real-time on the comparison pages.
What if I can't find stock of AT17LV010-10JU?
You can fill out our help required form which you can use to request a quote for AT17LV010-10JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.