Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Type | Xilinx |
---|---|
Density | 2Mb |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Max# Operating Freq# (MHz) | 15 |
Operating Voltage Max (V) | 5.5 |
Operating Voltage Min (V) | 3 |
Temperature Range | -40C to +85C |
10 Mhz, 3.3V, 44 Tqfp, Ind Temp, Green 44 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip AT17LV002-10TQU | Newark Electronics |
EEPROM Serial-2Wire 2M-bit 2M x 1 3.3V/5V 44-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a AT17LV002-10TQU?
Additional datasheets, footprints and schematics for AT17LV002-10TQU are listed on our Part Details page. You can also find images and similar parts to AT17LV002-10TQU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV002-10TQU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV002-10TQU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT17LV002-10TQU fall under?
The AT17LV002-10TQU is listed under AT17LV002.
Can I view similar or alternative parts?
You can view similar parts to AT17LV002-10TQU when available in the AT17LV002 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV002-10TQU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV002-10TQU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT17LV002-10TQU have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for AT17LV002-10TQU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV002-10TQU often in real-time on the comparison pages.
What if I can't find stock of AT17LV002-10TQU?
You can fill out our help required form which you can use to request a quote for AT17LV002-10TQU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.