AT17F16-30JU Part Information

Details for AT17F16-30JU by Microchip Technology

AT17F16

Part Description

Microchip 16-Mb in-system programmable configuration PROM provides easy-to-use, cost-effective configuration memory for FPGAs. It comes in 8-lead LAP and 20-lead PLCC packages. This PROM can configure one or more FPGA devices using a simple serial-access procedure. It can be programmed with industry-standard programmers, the Microchip ATDH2200E programming kit, or the Microchip ATDH2225 ISP cable.

Part Downloads

distributor space

Part Specifications

Interface Type Xilinx
Density 16Mb
Temp# Range Min (deg C) -40
Temp# Range Max (deg C) 85
Max# Operating Freq# (MHz) 33
Operating Voltage Max (V) 3.63
Operating Voltage Min (V) 2.97
Temperature Range -40C to +85C

Alternative Part Descriptions

  • FPGA CONFIGURABLE MEMORY 16MBIT 20-PLCC; Memory Type:Flash; Memory Size:16Mbit; Clock Frequency:33MHz; IC Interface Type:2 Wire; Memory Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; MSL:- RoHS Compliant: Yes | Newark Electronics
  • EEPROM Serial-2Wire 16M-bit 16M x 1 3.3V 20-Pin PLCC | Avnet America
  • EEPROM Serial-2Wire 16M-bit 16M x 1 3.3V 20-Pin PLCC | Avnet Europe

Viewing Distributors for AT17F16-30JU

Loading...
Loading Results for AT17F16-30JU