AT17F16-30CU Part Information
Details for AT17F16-30CU by Microchip Technology
AT17F16
Part Description
Microchip 16-Mb in-system programmable configuration PROM provides easy-to-use, cost-effective configuration memory for FPGAs. It comes in 8-lead LAP and 20-lead PLCC packages. This PROM can configure one or more FPGA devices using a simple serial-access procedure. It can be programmed with industry-standard programmers, the Microchip ATDH2200E programming kit, or the Microchip ATDH2225 ISP cable.
Part Downloads

Part Specifications
Interface Type | Xilinx |
Density | 16Mb |
Temp# Range Min (deg C) | -40 |
Temp# Range Max (deg C) | 85 |
Max# Operating Freq# (MHz) | 33 |
Operating Voltage Max (V) | 3.63 |
Operating Voltage Min (V) | 2.97 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- 30MHZ, 8 LAP, IND TEMP, GREEN, 8 CASON 6X6X1.04MM TUBE ROHS COMPLIANT: YES | Newark Electronics
- EEPROM Serial-2Wire 16M-bit 16M x 1 3.3V 8-Pin LAP | Avnet America
- FLASH memory; 16Mbit; ISP; 33MHz; 2.97รท3.63V; CASON8; serial | Transfer Multisort Elektronik
- EEPROM Serial-2Wire 16M-bit 16M x 1 3.3V 8-Pin LAP | Avnet Europe
Viewing Distributors for AT17F16-30CU
Loading...
Loading Results for AT17F16-30CU