AT17F080A-30CU Part Information

Details for AT17F080A-30CU by Microchip Technology

AT17F080A

Part Description

Microchip 8-Mb in-system programmable configuration PROM provides easy-to-use, cost-effective configuration memory for FPGAs. It comes in the 8-pad LAP and 20-lead PLCC packages. This PROM can configure one or more FPGA devices using a simple serial-access procedure. It can be programmed with industry-standard programmers, the Microchip ATDH2200E programming kit, or the Microchip ATDH2225 ISP cable.

Part Downloads

distributor space

Part Specifications

Interface Type Altera
Density 8Mb
Temp# Range Min (deg C) -40
Temp# Range Max (deg C) 85
Max# Operating Freq# (MHz) 33
Operating Voltage Max (V) 3.63
Operating Voltage Min (V) 2.97
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 30MHZ, 8 LAP, IND TEMP, GREEN, 8 CASON 6X6X1.04MM TUBE ROHS COMPLIANT: YES | Newark Electronics

Viewing Distributors for AT17F080A-30CU

Loading...
Loading Results for AT17F080A-30CU