Status: | Unknown |
---|---|
Series: | AVX MLCC |
RoHS: | Unknown |
Prices starting from US$15.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.26
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 2225 [5664 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | VHT |
Product Range | AVX MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 250°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1µF, 25V, 20%,VHT, 2225 | Farnell |
Where can I find additional details, specifications and documents for a AT143T105MAT9A?
Additional datasheets, footprints and schematics for AT143T105MAT9A are listed on our Part Details page. You can also find images and similar parts to AT143T105MAT9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT143T105MAT9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT143T105MAT9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT143T105MAT9A fall under?
The AT143T105MAT9A is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to AT143T105MAT9A when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT143T105MAT9A you can contact the distributor directly for product support, shipping queries etc.
Is the AT143T105MAT9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT143T105MAT9A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AT143T105MAT9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT143T105MAT9A often in real-time on the comparison pages.
What if I can't find stock of AT143T105MAT9A?
You can fill out our help required form which you can use to request a quote for AT143T105MAT9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.