Status: | Unknown |
---|---|
Series: | AVX MLCC |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | VHT |
Product Range | AVX MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 250°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Smd Multilayer Ceramic Capacitor, At Series, 0.01 F, 20%, Vht, 25 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx AT053T103MAT9A | Newark Electronics |
CAP, 0.01µF, 25V, 20%,VHT, 0805 | element14 |
Where can I find additional details, specifications and documents for a AT053T103MAT9A?
Additional datasheets, footprints and schematics for AT053T103MAT9A are listed on our Part Details page. You can also find images and similar parts to AT053T103MAT9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT053T103MAT9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT053T103MAT9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT053T103MAT9A fall under?
The AT053T103MAT9A is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to AT053T103MAT9A when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT053T103MAT9A you can contact the distributor directly for product support, shipping queries etc.
Is the AT053T103MAT9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT053T103MAT9A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AT053T103MAT9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT053T103MAT9A often in real-time on the comparison pages.
What if I can't find stock of AT053T103MAT9A?
You can fill out our help required form which you can use to request a quote for AT053T103MAT9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.