Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.28
|
51
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
136
in stock
|
Buy Now | |
TTI Europe
from US$3.38
|
100
in stock
|
Buy Now | |
element14
from US$4.86
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
51
in stock
|
Buy Now | |
Powell Electronics
from US$5.57
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.95
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$5.57
|
34
in stock
|
Buy Now | |
Future Electronics
from US$4.21
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.57
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | 1 x AT04-4P 4Pos Receptacle 1 x AW4P 4Pos P-Wedgelock 4 x AT60-202-16141 Size 16 Pin Contacts |
Product Range | AT Series |
Pin Receptacle, 4 Way, Wedge and Contact Kit, AT Series | Amphenol Sine Systems AT04-4P-KIT01 | RS Americas |
KIT, RCPT/WEDGELOCK/CONTACT, 6PCS | element14 |
Kit, Rcpt/Wedgelock/Contact, 6Pcs | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
AT 4 POS. RECPT KIT W/ WEDGE & CONTACTS | Heilind Electronics |
AT Series Dual Row 4 Position Contacts with Wedge Receptacle Kit | Future Electronics |
4-Way Pin Receptacle, Wedge and Contacts Kit | Avnet Abacus |
KIT 4 PIN RECP, WEDGE + CONTS | PEI-Genesis |
Where can I find additional details, specifications and documents for a AT04-4P-KIT01?
Additional datasheets, footprints and schematics for AT04-4P-KIT01 are listed on our Part Details page. You can also find images and similar parts to AT04-4P-KIT01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-4P-KIT01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-4P-KIT01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-4P-KIT01 fall under?
The AT04-4P-KIT01 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to AT04-4P-KIT01 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-4P-KIT01 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-4P-KIT01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-4P-KIT01 have stock available?
Authorised distributors including RS Americas, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for AT04-4P-KIT01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-4P-KIT01 often in real-time on the comparison pages.
What if I can't find stock of AT04-4P-KIT01?
You can fill out our help required form which you can use to request a quote for AT04-4P-KIT01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.