Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Arduino |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino MKR Boards |
Kit Contents | MKR Motor Carrier Board ASX00003 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Arduino Mkr Motor Carrier Rohs Compliant: Yes |Arduino ASX00003 | Newark Electronics |
Development Board, Motor Carrier Board, For Arduino MKR, 4 x Servo, 4 x DC Motor Outputs | Avnet America |
Arduino MKR Motor Carrier Shield | Arduino ASX00003 | RS Americas |
Arduino Arduino Motor Control Shield | Distrelec |
Where can I find additional details, specifications and documents for a ASX00003?
Additional datasheets, footprints and schematics for ASX00003 are listed on our Part Details page. You can also find images and similar parts to ASX00003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASX00003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASX00003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASX00003 fall under?
The ASX00003 is listed under Arduino Parts.
Can I view similar or alternative parts?
You can view similar parts to ASX00003 when available in the Arduino Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASX00003 you can contact the distributor directly for product support, shipping queries etc.
Is the ASX00003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASX00003 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for ASX00003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASX00003 often in real-time on the comparison pages.
What if I can't find stock of ASX00003?
You can fill out our help required form which you can use to request a quote for ASX00003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.