Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
5,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
4,000
in stock
|
Buy Now | |
element14
from US$0.81
|
1,224
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,224
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
XTAL OSC XO 50.0000MHZ HCMOS SMD | RS |
Quartz Oscillator, Ceramic, Hcmos/Ttl, 50.000Mhz, 100Ppm -20+70C, 5 X 7 X 1.6, 3 Vdc Rohs Compliant: Yes |Abracon ASV-50.000MHZ-E-T | Newark Electronics |
SMD Crystal Oscillator 50MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
OSCILLATOR, 50MHZ, HCMOS, 7MM X 5.08MM | element14 |
ASV Series 50 MHz 7 x 5.08 x 1.8 mm 3.3 V â–’100 ppm Crystal Clock Oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a ASV-50.000MHZ-E-T?
Additional datasheets, footprints and schematics for ASV-50.000MHZ-E-T are listed on our Part Details page. You can also find images and similar parts to ASV-50.000MHZ-E-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASV-50.000MHZ-E-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASV-50.000MHZ-E-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASV-50.000MHZ-E-T fall under?
The ASV-50.000MHZ-E-T is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASV-50.000MHZ-E-T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASV-50.000MHZ-E-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASV-50.000MHZ-E-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASV-50.000MHZ-E-T have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ASV-50.000MHZ-E-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASV-50.000MHZ-E-T often in real-time on the comparison pages.
What if I can't find stock of ASV-50.000MHZ-E-T?
You can fill out our help required form which you can use to request a quote for ASV-50.000MHZ-E-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.