Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark Electronics | - |
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 90W |
Output Voltage - Output 1 | 19V |
Output Current - Output 1 | 4.74A |
Power Supply Applications:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a ASUSR704AC?
Additional datasheets, footprints and schematics for ASUSR704AC are listed on our Part Details page. You can also find images and similar parts to ASUSR704AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASUSR704AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASUSR704AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASUSR704AC fall under?
The ASUSR704AC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ASUSR704AC when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASUSR704AC you can contact the distributor directly for product support, shipping queries etc.
Is the ASUSR704AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASUSR704AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASUSR704AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASUSR704AC often in real-time on the comparison pages.
What if I can't find stock of ASUSR704AC?
You can fill out our help required form which you can use to request a quote for ASUSR704AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.