Status: | Unknown |
---|---|
Series: | ASTXR Series |
RoHS: | Unknown |
Frequency Nom | 38.4MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Oscillator Output Compatibility | Sinewave |
Supply Voltage Nom | 3.3V |
Product Range | ASTXR Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
SMD TCXO 6 pad. Decawave DW1000 | RS |
Where can I find additional details, specifications and documents for a ASTXR-12-38.400MHZ-514054-T?
Additional datasheets, footprints and schematics for ASTXR-12-38.400MHZ-514054-T are listed on our Part Details page. You can also find images and similar parts to ASTXR-12-38.400MHZ-514054-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASTXR-12-38.400MHZ-514054-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASTXR-12-38.400MHZ-514054-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASTXR-12-38.400MHZ-514054-T fall under?
The ASTXR-12-38.400MHZ-514054-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASTXR-12-38.400MHZ-514054-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASTXR-12-38.400MHZ-514054-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASTXR-12-38.400MHZ-514054-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASTXR-12-38.400MHZ-514054-T have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for ASTXR-12-38.400MHZ-514054-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASTXR-12-38.400MHZ-514054-T often in real-time on the comparison pages.
What if I can't find stock of ASTXR-12-38.400MHZ-514054-T?
You can fill out our help required form which you can use to request a quote for ASTXR-12-38.400MHZ-514054-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.