ASTX-H11-19.680MHZ-I25-T Oscillators by Abracon

TCXO, 19.68MHZ, 3.2 X 2.5MM, HCMOS

Status: Unknown
Series: ASTX-H11 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.58

Distributor Stock
Logo for Newark
Newark
from US$2.58
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 19.68MHz
Frequency Stability + / - 2.5ppm
Oscillator Case SMD, 3.2mm x 2.5mm
Oscillator Output Compatibility HCMOS
Supply Voltage Nom 3.3V
Product Range ASTX-H11 Series
RoHS Compliant Yes

Alternative Descriptions

Tcxo, 19.68Mhz, 3.2 X 2.5Mm, Hcmos | Newark Electronics
3.2 X 2.5 X 1.00MM, HCMOS TCXO 3.3V, 2.5PPM -40+85C | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASTX-H11-19.680MHZ-I25-T?

Additional datasheets, footprints and schematics for ASTX-H11-19.680MHZ-I25-T are listed on our Part Details page. You can also find images and similar parts to ASTX-H11-19.680MHZ-I25-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASTX-H11-19.680MHZ-I25-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASTX-H11-19.680MHZ-I25-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASTX-H11-19.680MHZ-I25-T fall under?

The ASTX-H11-19.680MHZ-I25-T is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASTX-H11-19.680MHZ-I25-T when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASTX-H11-19.680MHZ-I25-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASTX-H11-19.680MHZ-I25-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASTX-H11-19.680MHZ-I25-T have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ASTX-H11-19.680MHZ-I25-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASTX-H11-19.680MHZ-I25-T often in real-time on the comparison pages.

What if I can't find stock of ASTX-H11-19.680MHZ-I25-T?

You can fill out our help required form which you can use to request a quote for ASTX-H11-19.680MHZ-I25-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay