Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.37
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 4.5V |
Current Rating | 100mA |
Tones | Continuous |
Sound Level SPL | 85dB |
Resonant Frequency | 2.7kHz |
Transducer Mounting | SMD |
RoHS Compliant | Yes |
Transducer, E/M, Buzzer, 2.7Khz, 85Dba, Full Reel | Newark Electronics |
TRANSDUCER, E/M, BUZZER, 2.7KHZ, 85DBA, FULL REEL | element14 |
Piezo Buzzers & Audio Indicators XDUCR, SMT, REEL 2.7KHZ, 7.5X7.5X2.5 | Sager |
AST Series 85 dB at 10 cm 3.6 V 2.7 KHz 7.5 x 7.5 x 2.5 mm Surface Mount Buzzer | Future Electronics |
Alarm, Transducrs-Extrnl Drv-Electromag, SMT,2-4VPP,2700Hz, Conts,7.5x7.5x2.5mm | Mallory Sonalert AST7525MATRQ | RS Americas |
Where can I find additional details, specifications and documents for a AST7525MATRQ?
Additional datasheets, footprints and schematics for AST7525MATRQ are listed on our Part Details page. You can also find images and similar parts to AST7525MATRQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AST7525MATRQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AST7525MATRQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AST7525MATRQ fall under?
The AST7525MATRQ is listed under Sensors & Transducers > Transducers > Sensing Transducers > Electromagnetic Transducers.
Can I view similar or alternative parts?
You can view similar parts to AST7525MATRQ when available in the Electromagnetic Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AST7525MATRQ you can contact the distributor directly for product support, shipping queries etc.
Is the AST7525MATRQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AST7525MATRQ have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and Future Electronics have stock available or on a lead time for AST7525MATRQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AST7525MATRQ often in real-time on the comparison pages.
What if I can't find stock of AST7525MATRQ?
You can fill out our help required form which you can use to request a quote for AST7525MATRQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.