Status: | Unknown |
---|---|
Series: | ASR Series |
RoHS: | Unknown |
Prices starting from US$0.98
Frequency | 433.92MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 8 Pin |
Resonant Impedance | 50ohm |
Frequency Tolerance | ± 75kHz |
Product Range | ASR Series |
Frequency Stability | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Resonator, 433.92Mhz, Smd Rohs Compliant: Yes |Abracon ASR433.92E-T | Newark Electronics |
CRYSTAL RESONATOR, 433.92MHZ, SMD | element14 |
Resonators SAW RES 433.9200MHZ SMD | Future Electronics |
Resonator, 433.92 MHz, SMD, 8 Pin, 50 ohm, ± 75kHz, ASR | Avnet America |
Resonator, 433.92 MHz, SMD, 8 Pin, 50 ohm, � 75kHz, ASR | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASR433.92E-T?
Additional datasheets, footprints and schematics for ASR433.92E-T are listed on our Part Details page. You can also find images and similar parts to ASR433.92E-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASR433.92E-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASR433.92E-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASR433.92E-T fall under?
The ASR433.92E-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to ASR433.92E-T when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASR433.92E-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASR433.92E-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASR433.92E-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ASR433.92E-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASR433.92E-T often in real-time on the comparison pages.
What if I can't find stock of ASR433.92E-T?
You can fill out our help required form which you can use to request a quote for ASR433.92E-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.