Status: | Unknown |
---|---|
Series: | ASP Series |
RoHS: | Unknown |
Bumper / Feet Mounting | - |
---|---|
Bumper / Feet Material | PO (Polyolefin) |
Height | 1.6mm |
Bumper / Feet Style | Square |
Bumper / Feet Color | Black |
Product Range | ASP Series |
SVHC | No SVHC (15-Jan-2019) |
Round Self Adhesive Bumper & Rubber Foot: Black, .75 in (19.1 mm) Base Diameter, | Essentra Components ASPR-12-062 | RS Americas |
Feet, Square, Polyolefin, 1.6Mm, Black | Newark Electronics |
FEET, SQUARE, POLYOLEFIN, 1.6MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a ASPR-12-062?
Additional datasheets, footprints and schematics for ASPR-12-062 are listed on our Part Details page. You can also find images and similar parts to ASPR-12-062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPR-12-062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPR-12-062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPR-12-062 fall under?
The ASPR-12-062 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to ASPR-12-062 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPR-12-062 you can contact the distributor directly for product support, shipping queries etc.
Is the ASPR-12-062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPR-12-062 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASPR-12-062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPR-12-062 often in real-time on the comparison pages.
What if I can't find stock of ASPR-12-062?
You can fill out our help required form which you can use to request a quote for ASPR-12-062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.