Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.41
|
1,350
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.32
|
24,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.43
|
12,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.33
|
3,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.35
|
1,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.54
|
12
in stock
|
Buy Now |
![]() |
element14
from US$0.38
|
12
in stock
|
Buy Now |
![]() |
Farnell
from US$0.37
|
12
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.30
|
3
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.34
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.32
|
-
|
Buy Now |
![]() |
Richardson RFPD
-
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | Yes |
---|
6.8 UH 20% | TTI Europe |
FIXED IND 6.8UH 4.5A 60 MOHM SMD | RS |
Power Ind, 6.8Uh, Shielded, 4.5A Rohs Compliant: Yes |Abracon ASPI-0630LR-6R8M-T15 | Newark Electronics |
POWER IND, 6.8UH, SHIELDED, 4.5A | element14 |
Power Inductor (SMD), 6.8 ?H, 4.5 A, Shielded, 6 A, ASPI-0630LR Series | Avnet America |
Power Inductor (SMD), 6.8 �H, 4.5 A, Shielded, 6 A, ASPI-0630LR Series | Avnet Abacus |
ASPI-0630LR Series 6.8 uH ±20% 4.5 A 54 mOhm DCR Molded Shielded Power Inductor | Future Electronics |
Inductor, molding type power, 6.8uH, 4.5A, 60 mOhm, SMD, ASPI-0630LR Series | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ASPI-0630LR-6R8M-T15?
Additional datasheets, footprints and schematics for ASPI-0630LR-6R8M-T15 are listed on our Part Details page. You can also find images and similar parts to ASPI-0630LR-6R8M-T15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASPI-0630LR-6R8M-T15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASPI-0630LR-6R8M-T15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASPI-0630LR-6R8M-T15 fall under?
The ASPI-0630LR-6R8M-T15 is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASPI-0630LR-6R8M-T15 when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASPI-0630LR-6R8M-T15 you can contact the distributor directly for product support, shipping queries etc.
Is the ASPI-0630LR-6R8M-T15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASPI-0630LR-6R8M-T15 have stock available?
Authorised distributors including TTI Europe, TTI Americas, TTI Asia, Chip One Stop and RS have stock available or on a lead time for ASPI-0630LR-6R8M-T15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASPI-0630LR-6R8M-T15 often in real-time on the comparison pages.
What if I can't find stock of ASPI-0630LR-6R8M-T15?
You can fill out our help required form which you can use to request a quote for ASPI-0630LR-6R8M-T15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.