Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.87
|
194
in stock
|
Buy Now | |
TTI Europe
from US$8.48
|
4,248
in stock
|
Buy Now | |
Sager
from US$16.97
|
1,000
in stock
|
Buy Now | |
element14
from US$16.90
|
105
in stock
|
Buy Now | |
Farnell
from US$18.23
|
105
in stock
|
Buy Now | |
Schukat Electronic
from US$16.41
|
75
in stock
|
Buy Now | |
RS Americas
from US$20.93
|
36
in stock
|
Buy Now | |
Distrelec
from US$18.31
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contacts | SPS |
---|
Status: | Unknown |
---|---|
Series: | ASO Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 10VDC |
Product Range | ASO Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Current Typ | 10mA |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 10V DC |
Control Voltage Type | DC |
External Depth | 5.08mm |
External Length / Height | 12.7mm |
External Width | 24.9mm |
Input Voltage | 4V DC to 10V DC |
Isolation Voltage | 2.5kV |
Load Current Max | 2A |
Load Current Min | 60mA |
Load Current RMS Max | 2A |
Load Voltage Range | 12Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Current Min | 0.06A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 12V |
Rate of Voltage Change dv / dt | 200V/s |
Surge Current | 120A |
SSR PCB MOUNT MI-SIP 280VAC/2A | TTI Europe |
Solid State Relays - PCB Mount PCB Mini-SIP 280V 2A,4-10VDC,ZC,SCR | Sager |
SIL solid state relay,2A 12-280Vac | RS |
SSR, 2A, 12-280VAC, RANDOM | element14 |
Solid State Relay Z-Vers. 280V 2A Mini-S | Schukat Electronic |
Sensata Crydom Solid State Relay, ASO, 1NO, 2A, 280V, Radial Leads | Distrelec |
Ssr, 2A, 12-280Vac, Random | Newark Electronics |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a ASO242?
Additional datasheets, footprints and schematics for ASO242 are listed on our Part Details page. You can also find images and similar parts to ASO242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASO242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASO242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASO242 fall under?
The ASO242 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ASO242 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASO242 you can contact the distributor directly for product support, shipping queries etc.
Is the ASO242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASO242 have stock available?
Authorised distributors including TTI Europe, Sager, RS, element14 and Farnell have stock available or on a lead time for ASO242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASO242 often in real-time on the comparison pages.
What if I can't find stock of ASO242?
You can fill out our help required form which you can use to request a quote for ASO242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.