Status: | Unknown |
---|---|
Series: | ASMW-LA00 |
RoHS: | Unknown |
Product Range | ASMW-LA00 |
---|---|
LED Colour | Red |
Wavelength Typ | 623nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 24.3lm |
Forward Current If Max | 200mA |
Forward Current @ Test | 150mA |
Forward Voltage @ Test | 2.13V |
Luminous Intensity @ Test | 8.4cd |
Power Dissipation Pd | 520mW |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power @ Test | 0.3W |
LED, HB, RED, 623NM, 24.3LM, SMD | element14 |
Led, Hb, Red, 623Nm, 24.3Lm, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ASMW-LR00-ASU0E?
Additional datasheets, footprints and schematics for ASMW-LR00-ASU0E are listed on our Part Details page. You can also find images and similar parts to ASMW-LR00-ASU0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMW-LR00-ASU0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMW-LR00-ASU0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMW-LR00-ASU0E fall under?
The ASMW-LR00-ASU0E is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ASMW-LR00-ASU0E when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMW-LR00-ASU0E you can contact the distributor directly for product support, shipping queries etc.
Is the ASMW-LR00-ASU0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMW-LR00-ASU0E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ASMW-LR00-ASU0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMW-LR00-ASU0E often in real-time on the comparison pages.
What if I can't find stock of ASMW-LR00-ASU0E?
You can fill out our help required form which you can use to request a quote for ASMW-LR00-ASU0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.