Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Amber |
Wavelength Typ | 589nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 28.5lm |
Forward Current If Max | 200mA |
Forward Current @ Test | 150mA |
Forward Voltage @ Test | 2.3V |
Luminous Intensity @ Test | 9.7cd |
Power Dissipation Pd | 520mW |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power @ Test | 0.3W |
Led, Hb, Amber, 589Nm, 28.5Lm, Smd | Newark Electronics |
LED, HB, AMBER, 589NM, 28.5LM, SMD | Farnell |
Where can I find additional details, specifications and documents for a ASMW-LA00-AUW0E?
Additional datasheets, footprints and schematics for ASMW-LA00-AUW0E are listed on our Part Details page. You can also find images and similar parts to ASMW-LA00-AUW0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMW-LA00-AUW0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMW-LA00-AUW0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMW-LA00-AUW0E fall under?
The ASMW-LA00-AUW0E is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ASMW-LA00-AUW0E when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMW-LA00-AUW0E you can contact the distributor directly for product support, shipping queries etc.
Is the ASMW-LA00-AUW0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMW-LA00-AUW0E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ASMW-LA00-AUW0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMW-LA00-AUW0E often in real-time on the comparison pages.
What if I can't find stock of ASMW-LA00-AUW0E?
You can fill out our help required form which you can use to request a quote for ASMW-LA00-AUW0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.