Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Neutral White |
Viewing Angle | 120° |
Luminous Flux @ Test | 23lm |
CCT | 400K |
Forward Current If Max | 100mA |
Forward Voltage @ Test | 2.92V |
Forward Current @ Test | 60mA |
Power Dissipation Pd | 330mW |
SVHC | No SVHC (27-Jun-2018) |
Power @ Test | 0.2W |
Led, Hb, Neutral White, 4000K, 23Lm | Newark Electronics |
LED, HB, NEUTRAL WHITE, 4000K, 23LM | element14 |
2835 0.2W WHITE SMD-TLED | Avnet America |
Where can I find additional details, specifications and documents for a ASMW-FWG0-NJLF6?
Additional datasheets, footprints and schematics for ASMW-FWG0-NJLF6 are listed on our Part Details page. You can also find images and similar parts to ASMW-FWG0-NJLF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMW-FWG0-NJLF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMW-FWG0-NJLF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMW-FWG0-NJLF6 fall under?
The ASMW-FWG0-NJLF6 is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ASMW-FWG0-NJLF6 when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMW-FWG0-NJLF6 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMW-FWG0-NJLF6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMW-FWG0-NJLF6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ASMW-FWG0-NJLF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMW-FWG0-NJLF6 often in real-time on the comparison pages.
What if I can't find stock of ASMW-FWG0-NJLF6?
You can fill out our help required form which you can use to request a quote for ASMW-FWG0-NJLF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.