Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Cool White |
Viewing Angle | 120° |
Luminous Flux @ Test | 23lm |
CCT | 6500K |
Forward Current If Max | 100mA |
Forward Voltage @ Test | 2.92V |
Forward Current @ Test | 60mA |
Power Dissipation Pd | 330mW |
SVHC | No SVHC (27-Jun-2018) |
Power @ Test | 0.2W |
LED, HB, COOL WHITE, 6500K, 23LM | element14 |
Led, Cool Wht, 0.06A/2.92V, 23Lm, 120Deg | Newark Electronics |
2835 0.2W WHITE SMD-TLED | Avnet America |
Where can I find additional details, specifications and documents for a ASMW-FWG0-NJLB6?
Additional datasheets, footprints and schematics for ASMW-FWG0-NJLB6 are listed on our Part Details page. You can also find images and similar parts to ASMW-FWG0-NJLB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMW-FWG0-NJLB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMW-FWG0-NJLB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMW-FWG0-NJLB6 fall under?
The ASMW-FWG0-NJLB6 is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to ASMW-FWG0-NJLB6 when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMW-FWG0-NJLB6 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMW-FWG0-NJLB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMW-FWG0-NJLB6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ASMW-FWG0-NJLB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMW-FWG0-NJLB6 often in real-time on the comparison pages.
What if I can't find stock of ASMW-FWG0-NJLB6?
You can fill out our help required form which you can use to request a quote for ASMW-FWG0-NJLB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.