Status: | Unknown |
---|---|
Series: | ASMT-QBB3-Nxxxx Series |
RoHS: | Unknown |
Product Range | ASMT-QBB3-Nxxxx Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 460nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 0.0115lm |
Forward Current If Max | 150mA |
Forward Current @ Test | 150mA |
Forward Voltage @ Test | 3.5V |
Luminous Intensity @ Test | 0.915mcd |
Power Dissipation Pd | 500mW |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Round with Flat Top |
No. of Pins | 4Pins |
Opto Case Style | PLCC-4 |
Power @ Test | 0.5W |
LED Uni-Color Blue 8.5lm Chip LED 4-Pin PLCC T/R | Avnet America |
High Brightness Led, Asmt-Qbb3-Nxxxx Series, 460 Nm, Blue, 11500 Lm, 150 Ma Rohs Compliant: Yes |Broadcom ASMT-QBB3-NBD0E | Newark Electronics |
LED, HB, BLUE, 11500LM, 460NM, PLCC-4 | Farnell |
Where can I find additional details, specifications and documents for a ASMT-QBB3-NBD0E?
Additional datasheets, footprints and schematics for ASMT-QBB3-NBD0E are listed on our Part Details page. You can also find images and similar parts to ASMT-QBB3-NBD0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-QBB3-NBD0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-QBB3-NBD0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-QBB3-NBD0E fall under?
The ASMT-QBB3-NBD0E is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-QBB3-NBD0E when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-QBB3-NBD0E you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-QBB3-NBD0E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-QBB3-NBD0E have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ASMT-QBB3-NBD0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-QBB3-NBD0E often in real-time on the comparison pages.
What if I can't find stock of ASMT-QBB3-NBD0E?
You can fill out our help required form which you can use to request a quote for ASMT-QBB3-NBD0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.