ASMT-JA30-ARS01 High Brightness LEDs by Broadcom

LED 3W AMBER 86LM

Status: Unknown
Series: JADE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for RS
RS
from US$2.21
1,959
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.78
-
Buy Now
Logo for Farnell
Farnell
from US$1.72
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range JADE Series
LED Colour Amber
Wavelength Typ 590nm
Viewing Angle 165°
Luminous Flux @ Test 48lm
Forward Current If Max 700mA
Forward Current @ Test 350mA
Forward Voltage @ Test 2.1V
Luminous Intensity @ Test -
Power Dissipation Pd 1.61W
Automotive Qualification Standard -
MSL MSL 2A - 4 weeks
SVHC No SVHC (12-Jan-2017)
Current If Luminous Intensity 700mA
Dominant Wavelength 590nm
External Depth 1.85mm
Forward Voltage VF Max 3.5V
LED / Lamp Size 4mm x 4mm
LED Mounting SMD
Luminous Flux 80lm
Luminous Flux @ Max 86lm
Luminous Flux Max 120lm
Luminous Flux Typ 80lm
Material AllnGaP
No. of Pins 6Pins
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +100°C
Peak Wavelength 598nm
Power @ Test 0.7W
Voltage Vf Typ 2.8V

Alternative Descriptions

3W Mini High Power LED Amber 590 nm | RS
LED Uni-Color Amber 598nm 6-Pin SMT T/R | Avnet America
LED, 3W, AMBER, 86LM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASMT-JA30-ARS01?

Additional datasheets, footprints and schematics for ASMT-JA30-ARS01 are listed on our Part Details page. You can also find images and similar parts to ASMT-JA30-ARS01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASMT-JA30-ARS01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-JA30-ARS01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASMT-JA30-ARS01 fall under?

The ASMT-JA30-ARS01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to ASMT-JA30-ARS01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-JA30-ARS01 you can contact the distributor directly for product support, shipping queries etc.

Is the ASMT-JA30-ARS01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASMT-JA30-ARS01 have stock available?

Authorised distributors including RS, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for ASMT-JA30-ARS01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASMT-JA30-ARS01 often in real-time on the comparison pages.

What if I can't find stock of ASMT-JA30-ARS01?

You can fill out our help required form which you can use to request a quote for ASMT-JA30-ARS01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay