Status: | Unknown |
---|---|
Series: | ASMT-Ax3x Series |
RoHS: | Unknown |
Prices starting from US$2.61
Product Range | ASMT-Ax3x Series |
---|---|
LED Colour | White |
Viewing Angle | 140° |
Luminous Flux @ Test | 95lm |
CCT | 3500K |
Forward Current If Max | 700mA |
Forward Voltage @ Test | 3.2V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 3W |
SVHC | No SVHC (27-Jun-2018) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 2Pins |
Opto Case Style | SMD-2 Gull Wing Exposed Pad |
Power @ Test | 1.1W |
Power LED,ASMT-AY31-NUW01 | RS |
LED, HB, WARM WHITE, 3500K, 95LM | element14 |
Led, Hb, Warm White, 95Lm, 3500K | Newark Electronics |
LED Uni-Color White 95lm 3500K Chip LED 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ASMT-AY31-NUW01?
Additional datasheets, footprints and schematics for ASMT-AY31-NUW01 are listed on our Part Details page. You can also find images and similar parts to ASMT-AY31-NUW01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-AY31-NUW01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-AY31-NUW01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-AY31-NUW01 fall under?
The ASMT-AY31-NUW01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-AY31-NUW01 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-AY31-NUW01 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-AY31-NUW01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-AY31-NUW01 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ASMT-AY31-NUW01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-AY31-NUW01 often in real-time on the comparison pages.
What if I can't find stock of ASMT-AY31-NUW01?
You can fill out our help required form which you can use to request a quote for ASMT-AY31-NUW01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.