Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Green |
Wavelength Typ | 525nm |
Viewing Angle | 140° |
Luminous Flux @ Test | 78lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.2V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 2.73W |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (12-Jan-2017) |
Forward Voltage | 3.2V |
LED Mounting | SMD |
Lens Shape | Round |
No. of Pins | 2Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Power @ Test | 1.1W |
Led, Hb, Green, 2.73W, 78Lm | Newark Electronics |
LED, 3W, AVEON, GREEN, 125LM | Farnell |
Where can I find additional details, specifications and documents for a ASMT-AG31-NTU00?
Additional datasheets, footprints and schematics for ASMT-AG31-NTU00 are listed on our Part Details page. You can also find images and similar parts to ASMT-AG31-NTU00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-AG31-NTU00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-AG31-NTU00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-AG31-NTU00 fall under?
The ASMT-AG31-NTU00 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-AG31-NTU00 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-AG31-NTU00 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-AG31-NTU00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-AG31-NTU00 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ASMT-AG31-NTU00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-AG31-NTU00 often in real-time on the comparison pages.
What if I can't find stock of ASMT-AG31-NTU00?
You can fill out our help required form which you can use to request a quote for ASMT-AG31-NTU00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.