Status: | Unknown |
---|---|
Series: | AVEON Series |
RoHS: | Unknown |
Product Range | AVEON Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 470nm |
Viewing Angle | 140° |
Luminous Flux @ Test | 18lm |
Forward Current If Max | 700mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.2V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3W |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Forward Voltage | 3.2V |
Forward Voltage VF Max | 3.8V |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Luminous Flux | 30lm |
Luminous Flux @ Max | 30lm |
No. of Pins | 2Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Opto Case Style | SMD-2 Gull Wing Exposed Pad |
Peak Wavelength | 460nm |
Power @ Test | 1.1W |
LED Uni-Color Blue 454nm 2-Pin SMD Tube | EBV Elektronik |
LED, 3W, AVEON, BLUE, 30LM | Farnell |
Where can I find additional details, specifications and documents for a ASMT-AB31-NMP00?
Additional datasheets, footprints and schematics for ASMT-AB31-NMP00 are listed on our Part Details page. You can also find images and similar parts to ASMT-AB31-NMP00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMT-AB31-NMP00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMT-AB31-NMP00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMT-AB31-NMP00 fall under?
The ASMT-AB31-NMP00 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to ASMT-AB31-NMP00 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMT-AB31-NMP00 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMT-AB31-NMP00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMT-AB31-NMP00 have stock available?
Authorised distributors including EBV Elektronik, Avnet America and Farnell have stock available or on a lead time for ASMT-AB31-NMP00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMT-AB31-NMP00 often in real-time on the comparison pages.
What if I can't find stock of ASMT-AB31-NMP00?
You can fill out our help required form which you can use to request a quote for ASMT-AB31-NMP00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.