Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon (Polyamide) |
Length | 28.6mm |
Width | 28.6mm |
Height | 8.9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Swivel, Epoxy, 1.13"x1. | Panduit ASMS-A-X | RS Americas |
Cable Tie Mount | Newark Electronics |
CABLE TIE MOUNT | element14 |
Cable Accessories Tie Mount Nylon Bulk | Avnet America |
CABLE TIE MOUNT, SWIVEL, EPOXY | TTI Europe |
Cable Tie Mounts Cbl Tie Mount Swivel Epoxy 1.13 | Sager |
Where can I find additional details, specifications and documents for a ASMS-A-X.?
Additional datasheets, footprints and schematics for ASMS-A-X. are listed on our Part Details page. You can also find images and similar parts to ASMS-A-X. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMS-A-X. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMS-A-X. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMS-A-X. fall under?
The ASMS-A-X. is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ASMS-A-X. when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMS-A-X. you can contact the distributor directly for product support, shipping queries etc.
Is the ASMS-A-X. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMS-A-X. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ASMS-A-X..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMS-A-X. often in real-time on the comparison pages.
What if I can't find stock of ASMS-A-X.?
You can fill out our help required form which you can use to request a quote for ASMS-A-X. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.