Connector Type A | FME Plug |
---|---|
Connector Type B | FME Socket |
Coaxial Cable Type | RG58 |
Impedance | 50ohm |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Nickel |
Cable Assembly Type | Coaxial |
Cable assembly, FME Male-Female 5m | RS |
Rf Cable Assembly, Fme Plug-Fme Skt, 5M | Newark Electronics |
RF CABLE ASSEMBLY, FME PLUG-FME SKT, 5M | element14 |
Coaxial Cable, Cable Assembly, FME Male-Female 5M | Siretta ASME500F058L13 | RS Americas |
Where can I find additional details, specifications and documents for a ASME500F058L13?
Additional datasheets, footprints and schematics for ASME500F058L13 are listed on our Part Details page. You can also find images and similar parts to ASME500F058L13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASME500F058L13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASME500F058L13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASME500F058L13 fall under?
The ASME500F058L13 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to ASME500F058L13 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASME500F058L13 you can contact the distributor directly for product support, shipping queries etc.
Is the ASME500F058L13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASME500F058L13 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ASME500F058L13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASME500F058L13 often in real-time on the comparison pages.
What if I can't find stock of ASME500F058L13?
You can fill out our help required form which you can use to request a quote for ASME500F058L13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.