Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | FME Plug |
---|---|
Connector Type B | FME Socket |
Coaxial Cable Type | RG58 |
Impedance | 50ohm |
Cable Length - Imperial | 32.8ft |
Cable Length - Metric | 10m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Nickel |
Cable Assembly Type | Coaxial |
Cable assembly, FME Male-Female 10m | RS |
Coaxial Cable, Cable Assembly, FME Male-Female 10M | Siretta ASME1000F058L13 | RS Americas |
Rf Cable Assembly, Fme Plug-Fme Skt, 10M | Newark Electronics |
RF CABLE ASSEMBLY, FME PLUG-FME SKT, 10M | element14 |
Where can I find additional details, specifications and documents for a ASME1000F058L13?
Additional datasheets, footprints and schematics for ASME1000F058L13 are listed on our Part Details page. You can also find images and similar parts to ASME1000F058L13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASME1000F058L13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASME1000F058L13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASME1000F058L13 fall under?
The ASME1000F058L13 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to ASME1000F058L13 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASME1000F058L13 you can contact the distributor directly for product support, shipping queries etc.
Is the ASME1000F058L13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASME1000F058L13 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASME1000F058L13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASME1000F058L13 often in real-time on the comparison pages.
What if I can't find stock of ASME1000F058L13?
You can fill out our help required form which you can use to request a quote for ASME1000F058L13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.