ASMA500F058L13 Leads by Siretta Ltd

RF CABLE ASSEMBLY SMA PLUG-FME SKT 5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.58

Distributor Stock
Logo for RS
RS
from US$39.52
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.54
4
in stock
Buy Now
Logo for element14
element14
from US$40.02
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$37.58
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$48.18
-
Buy Now

Specifications

Connector Type A SMA Straight Plug
Connector Type B FME Socket
Coaxial Cable Type RG58
Impedance 50ohm
Cable Length - Imperial 16.4ft
Cable Length - Metric 5m
Jacket Colour Black
Product Range -
SVHC No SVHC (17-Dec-2015)
Body Plating Nickel
Cable Assembly Type Coaxial

Alternative Descriptions

Cable assembly, SMA Male - FME Female 5m | RS
Rf Cable Assembly, Sma Plug-Fme Skt, 5M | Newark Electronics
RF CABLE ASSEMBLY, SMA PLUG-FME SKT, 5M | element14
Coaxial Cable, Cable Assembly, SMA Male - FME Female 5M | Siretta ASMA500F058L13 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASMA500F058L13?

Additional datasheets, footprints and schematics for ASMA500F058L13 are listed on our Part Details page. You can also find images and similar parts to ASMA500F058L13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASMA500F058L13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMA500F058L13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASMA500F058L13 fall under?

The ASMA500F058L13 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to ASMA500F058L13 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASMA500F058L13 you can contact the distributor directly for product support, shipping queries etc.

Is the ASMA500F058L13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASMA500F058L13 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ASMA500F058L13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASMA500F058L13 often in real-time on the comparison pages.

What if I can't find stock of ASMA500F058L13?

You can fill out our help required form which you can use to request a quote for ASMA500F058L13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay