Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Socket |
Coaxial Cable Type | RG174 |
Impedance | 50ohm |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Black |
Product Range | LLC100A |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Nickel |
Cable Assembly Type | Coaxial |
Cable assembly, SMA Male-Female, 5m | RS |
Coaxial Cable, Cable Assembly, SMA Male-Female, 5M | Siretta ASMA500B174L13 | RS Americas |
Rf Cable Assembly, Sma Plug-Sma Skt, 5M | Newark Electronics |
RF CABLE ASSEMBLY, SMA PLUG-SMA SKT, 5M | element14 |
Where can I find additional details, specifications and documents for a ASMA500B174L13?
Additional datasheets, footprints and schematics for ASMA500B174L13 are listed on our Part Details page. You can also find images and similar parts to ASMA500B174L13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASMA500B174L13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASMA500B174L13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASMA500B174L13 fall under?
The ASMA500B174L13 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to ASMA500B174L13 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASMA500B174L13 you can contact the distributor directly for product support, shipping queries etc.
Is the ASMA500B174L13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASMA500B174L13 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASMA500B174L13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASMA500B174L13 often in real-time on the comparison pages.
What if I can't find stock of ASMA500B174L13?
You can fill out our help required form which you can use to request a quote for ASMA500B174L13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.