Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Compliant |
Switch Operation | On |
---|---|
Illumination Color | Green |
Product Range | TW Series |
Contact Configuration | SPST-NO, SPST-NC |
Switch Terminals | Screw |
Contact Current Max | 10A |
RoHS Compliant | Yes |
Switch, Industrial Pushbutton, 22Mm | Newark Electronics |
22mm Selector Switch Lighted | IDEC Corporation ASLW29911D-G-120V | RS Americas |
Pushbutton Switches 22mm Selector Switch Lighted | Sager |
Where can I find additional details, specifications and documents for a ASLW29911D-G-120V?
Additional datasheets, footprints and schematics for ASLW29911D-G-120V are listed on our Part Details page. You can also find images and similar parts to ASLW29911D-G-120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASLW29911D-G-120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASLW29911D-G-120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASLW29911D-G-120V fall under?
The ASLW29911D-G-120V is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to ASLW29911D-G-120V when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASLW29911D-G-120V you can contact the distributor directly for product support, shipping queries etc.
Is the ASLW29911D-G-120V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASLW29911D-G-120V have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for ASLW29911D-G-120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASLW29911D-G-120V often in real-time on the comparison pages.
What if I can't find stock of ASLW29911D-G-120V?
You can fill out our help required form which you can use to request a quote for ASLW29911D-G-120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.