Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Max | 24VDC |
---|---|
Sensor Mounting | Through Hole |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Sensitivity (V/g) | - |
No. of Axes | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 4.6mm |
Contact Current Rating | 0.25A |
Contact Resistance | 10ohm |
External Diameter | 4.6mm |
External Length / Height | 6.8mm |
Impedance | 0ohm |
Lead Diameter | 0.5mm |
Lead Length | 11mm |
Measuring Range | 5g to 9.9g |
Supply Voltage | 24VDC |
Switching Voltage AC / DC Min | 24VAC |
Comus ASLS-5 Acceleration and Shock Switch | Rapid Electronics |
Where can I find additional details, specifications and documents for a ASLS5?
Additional datasheets, footprints and schematics for ASLS5 are listed on our Part Details page. You can also find images and similar parts to ASLS5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASLS5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASLS5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASLS5 fall under?
The ASLS5 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to ASLS5 when available in the Motion Sensors & Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASLS5 you can contact the distributor directly for product support, shipping queries etc.
Is the ASLS5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASLS5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ASLS5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASLS5 often in real-time on the comparison pages.
What if I can't find stock of ASLS5?
You can fill out our help required form which you can use to request a quote for ASLS5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.