Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 80V |
Output Voltage Max | 70V |
Output Current Max | 1.5A |
Switching Frequency | 2MHz |
No. of Outputs | 3Outputs |
IC Mounting | SMD |
Driver Case Style | HVQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Led Driver, -40 To 125Deg C, Hvqfn-32 | Newark Electronics |
IC LED DRVR LIN PWM 1.5A 32HVQFN | Future Electronics |
LED Driver Buck 3-Ch PWM 70V 32-Pin HVQFN T/R | Avnet America |
LED DRIVER, -40 TO 125DEG C, HVQFN-32 | element14 |
Where can I find additional details, specifications and documents for a ASL3417SHNY?
Additional datasheets, footprints and schematics for ASL3417SHNY are listed on our Part Details page. You can also find images and similar parts to ASL3417SHNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASL3417SHNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASL3417SHNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASL3417SHNY fall under?
The ASL3417SHNY is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to ASL3417SHNY when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASL3417SHNY you can contact the distributor directly for product support, shipping queries etc.
Is the ASL3417SHNY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASL3417SHNY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ASL3417SHNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASL3417SHNY often in real-time on the comparison pages.
What if I can't find stock of ASL3417SHNY?
You can fill out our help required form which you can use to request a quote for ASL3417SHNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.