Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 40V |
Output Voltage Max | 80V |
Output Current Max | - |
Switching Frequency | 700kHz |
No. of Outputs | 2Outputs |
IC Mounting | SMD |
Driver Case Style | HVQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dual Phase Boost Converter Ic, Automotive Grade, Spi, Limp Home Mode/Reel Rohs Compliant: Yes |Nxp ASL2507SHNY | Newark Electronics |
Dual phase boost converter IC, Automotive grade, SPI, Limp Home mode | Future Electronics |
LED Driver Boost 2-Ch None 80V 32-Pin HVQFN T/R | Avnet America |
LED DRIVER, -40 TO 125DEG C, HVQFN-32 | element14 |
Where can I find additional details, specifications and documents for a ASL2507SHNY?
Additional datasheets, footprints and schematics for ASL2507SHNY are listed on our Part Details page. You can also find images and similar parts to ASL2507SHNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASL2507SHNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASL2507SHNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASL2507SHNY fall under?
The ASL2507SHNY is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to ASL2507SHNY when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASL2507SHNY you can contact the distributor directly for product support, shipping queries etc.
Is the ASL2507SHNY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASL2507SHNY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ASL2507SHNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASL2507SHNY often in real-time on the comparison pages.
What if I can't find stock of ASL2507SHNY?
You can fill out our help required form which you can use to request a quote for ASL2507SHNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.