Status: | Unknown |
---|---|
Series: | TinyDuino |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Product Range | TinyDuino |
Tinyduino Tinyscreen Basic Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a ASK1005?
Additional datasheets, footprints and schematics for ASK1005 are listed on our Part Details page. You can also find images and similar parts to ASK1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASK1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASK1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASK1005 fall under?
The ASK1005 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to ASK1005 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASK1005 you can contact the distributor directly for product support, shipping queries etc.
Is the ASK1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASK1005 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ASK1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASK1005 often in real-time on the comparison pages.
What if I can't find stock of ASK1005?
You can fill out our help required form which you can use to request a quote for ASK1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.