Status: | Unknown |
---|---|
Series: | ASH-250C Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Diameter | 9.525mm |
---|---|
Length | 7.62m |
Internal Diameter | 6.35mm |
Product Range | ASH-250C Series |
Body Material | Polyurethane |
RoHS Compliant | No |
Hydraulic Air Hose, Polyurethane | Newark Electronics |
Where can I find additional details, specifications and documents for a ASH-250C-25MSZ?
Additional datasheets, footprints and schematics for ASH-250C-25MSZ are listed on our Part Details page. You can also find images and similar parts to ASH-250C-25MSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASH-250C-25MSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASH-250C-25MSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASH-250C-25MSZ fall under?
The ASH-250C-25MSZ is listed under Fasteners & Mechanical > Hydraulics & Pumps > Hose.
Can I view similar or alternative parts?
You can view similar parts to ASH-250C-25MSZ when available in the Hose range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASH-250C-25MSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ASH-250C-25MSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASH-250C-25MSZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASH-250C-25MSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASH-250C-25MSZ often in real-time on the comparison pages.
What if I can't find stock of ASH-250C-25MSZ?
You can fill out our help required form which you can use to request a quote for ASH-250C-25MSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.