ASEMDLV-LR Oscillators by Abracon

PIN CONFIG, MEMS, 3.2MM X 2.5MM, LVDS

Status: Unknown
Series: ASEMDLV Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.73

Distributor Stock
Logo for Newark
Newark
from US$17.73
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Configurable Frequency Min 25MHz
Configurable Frequency Max 400MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD, 3.2mm x 2.5mm
Product Range ASEMDLV Series
Supply Voltage Min 2.25V
RoHS Compliant Yes

Alternative Descriptions

Pin Config, Mems, 3.2Mm X 2.5Mm, Lvds | Newark Electronics
TIGHT STAB.IND. TEMP 3RD GEN. HIGH PERF. LOW JITTER LVDS DUA | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASEMDLV-LR?

Additional datasheets, footprints and schematics for ASEMDLV-LR are listed on our Part Details page. You can also find images and similar parts to ASEMDLV-LR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASEMDLV-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMDLV-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASEMDLV-LR fall under?

The ASEMDLV-LR is listed under Crystals & Oscillators > Oscillators > MEMS Configurable Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASEMDLV-LR when available in the MEMS Configurable Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMDLV-LR you can contact the distributor directly for product support, shipping queries etc.

Is the ASEMDLV-LR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASEMDLV-LR have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ASEMDLV-LR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASEMDLV-LR often in real-time on the comparison pages.

What if I can't find stock of ASEMDLV-LR?

You can fill out our help required form which you can use to request a quote for ASEMDLV-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay