Configurable Frequency Min | 100MHz |
---|---|
Configurable Frequency Max | 156.25MHz |
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | CMOS |
Supply Voltage Min | 2.25V |
No. of Configurable Pins | 2 |
SVHC | No SVHC (15-Jun-2015) |
Frequency Stability | ± 50ppm |
No. of Pins | 14Pins |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Max | 2.25V |
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos | Newark Electronics |
OSC, MEMS, HCSL, 10-460MHZ, 3.2X2.5 | Farnell |
Where can I find additional details, specifications and documents for a ASEMCHC?
Additional datasheets, footprints and schematics for ASEMCHC are listed on our Part Details page. You can also find images and similar parts to ASEMCHC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMCHC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMCHC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMCHC fall under?
The ASEMCHC is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMCHC when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMCHC you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMCHC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMCHC have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ASEMCHC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMCHC often in real-time on the comparison pages.
What if I can't find stock of ASEMCHC?
You can fill out our help required form which you can use to request a quote for ASEMCHC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.