Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 4 pin 2.5x2.0mm Socket Adapter and 50 Unprogrammed ASDMB Oscillators |
---|---|
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Oscillator Mounting | SMD |
RoHS Compliant | Yes |
Socket Adapter Kit | Newark Electronics |
4 PIN 2.5X2.0MM SOCKET &50 BLANK 2.5X2.0MM ASDMB OSC25PPM | Avnet America |
Where can I find additional details, specifications and documents for a ASDMB- ADAPTER-KIT?
Additional datasheets, footprints and schematics for ASDMB- ADAPTER-KIT are listed on our Part Details page. You can also find images and similar parts to ASDMB- ADAPTER-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB- ADAPTER-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB- ADAPTER-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB- ADAPTER-KIT fall under?
The ASDMB- ADAPTER-KIT is listed under Crystals & Oscillators > Crystals & Oscillators Assortments.
Can I view similar or alternative parts?
You can view similar parts to ASDMB- ADAPTER-KIT when available in the Crystals & Oscillators Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB- ADAPTER-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB- ADAPTER-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASDMB- ADAPTER-KIT have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ASDMB- ADAPTER-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB- ADAPTER-KIT often in real-time on the comparison pages.
What if I can't find stock of ASDMB- ADAPTER-KIT?
You can fill out our help required form which you can use to request a quote for ASDMB- ADAPTER-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.