Status: | Unknown |
---|---|
Series: | Pure Silicon ASDMB Series |
RoHS: | Unknown |
Frequency Nom | 24.576MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 10ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASDMB Series |
Operating Temperature Min | -40°C |
Mems Osc, 24.576Mhz, Lvcmos, 2.5Mm X 2Mm Rohs Compliant: Yes |Abracon ASDMB-24.576MHZ-LY-T | Newark Electronics |
MEMS OSC, 24.576MHZ, LVCMOS, 2.5MM X 2MM | element14 |
ASDMB Series 24.576 MHz ▒10ppm 16 mA Surface Mount MEMS Clock Oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a ASDMB-24.576MHZ-LY-T?
Additional datasheets, footprints and schematics for ASDMB-24.576MHZ-LY-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-24.576MHZ-LY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-24.576MHZ-LY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-24.576MHZ-LY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-24.576MHZ-LY-T fall under?
The ASDMB-24.576MHZ-LY-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-24.576MHZ-LY-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-24.576MHZ-LY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-24.576MHZ-LY-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-24.576MHZ-LY-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ASDMB-24.576MHZ-LY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-24.576MHZ-LY-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-24.576MHZ-LY-T?
You can fill out our help required form which you can use to request a quote for ASDMB-24.576MHZ-LY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.