ASDMB-100.000MHZ-LY-T Crystals & Oscillators by Abracon

MEMS OSCILLATOR 100MHZ SMD 2.5 X 2MM

Status: Unknown
Series: Pure Silicon ASDMB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.84

Distributor Stock
Logo for Farnell
Farnell
from US$3.53
No stock
Buy Now
Logo for RS
RS
from US$3.20
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.67
-
Buy Now
Logo for element14
element14
from US$3.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 100MHz
Oscillator Case SMD 2.5mm x 2mm
Frequency Stability + / - 10ppm
Supply Voltage Nom 3.3V
Product Range Pure Silicon ASDMB Series
Oscillator Output Compatibility CMOS
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

MEMS OSC XO 100.0000MHZ LVCMOS | RS
Mems Osc Xo 100.0000Mhz Lvcmos/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASDMB-100.000MHZ-LY-T | Newark Electronics
Abracon 100MHz Clock Oscillator MEMS Oscillator, 4-Pin SMD | Abracon ASDMB-100.000MHZ-LY-T | RS Americas
MEMS OSCILLATOR, 100MHZ, SMD, 2.5 X 2MM | element14
MEMS OSC, 100MHZ, CMOS, SMD, 2.5MM X 2MM | Farnell
MEMS Oscillator, Ultra-miniature, 100 MHz, SMD, 2.5mm x 2mm, 10 ppm, 3.3 V, Pure Silicon ASDMB | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASDMB-100.000MHZ-LY-T?

Additional datasheets, footprints and schematics for ASDMB-100.000MHZ-LY-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-100.000MHZ-LY-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASDMB-100.000MHZ-LY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-100.000MHZ-LY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASDMB-100.000MHZ-LY-T fall under?

The ASDMB-100.000MHZ-LY-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASDMB-100.000MHZ-LY-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-100.000MHZ-LY-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASDMB-100.000MHZ-LY-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASDMB-100.000MHZ-LY-T have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ASDMB-100.000MHZ-LY-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASDMB-100.000MHZ-LY-T often in real-time on the comparison pages.

What if I can't find stock of ASDMB-100.000MHZ-LY-T?

You can fill out our help required form which you can use to request a quote for ASDMB-100.000MHZ-LY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay