Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.32
|
No stock
|
Buy Now |
Video Processor Application | Surveillance IP Cameras Car/Digital Video Recorders Video conferencing/Door Phones/Intercoms |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Mounting | SMD |
TV / Video Case Style | TFBGA |
No. of Pins | 484Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
HIGH PROFILE H.264 PROCESSOR, TFBGA-484 | Farnell |
Where can I find additional details, specifications and documents for a ASC8852AETE?
Additional datasheets, footprints and schematics for ASC8852AETE are listed on our Part Details page. You can also find images and similar parts to ASC8852AETE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASC8852AETE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASC8852AETE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASC8852AETE fall under?
The ASC8852AETE is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to ASC8852AETE when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASC8852AETE you can contact the distributor directly for product support, shipping queries etc.
Is the ASC8852AETE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASC8852AETE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ASC8852AETE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASC8852AETE often in real-time on the comparison pages.
What if I can't find stock of ASC8852AETE?
You can fill out our help required form which you can use to request a quote for ASC8852AETE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.