Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$86.49
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 75W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 3.12A |
RoHS Compliant | Yes |
DC/DC Converter Isolated 24V 75W | RS |
Power Supply, Ac-Dc, 24V, 3.12A | Newark Electronics |
Power Supply, AC-DC, Half Brick, 75W, 24V@3.12A, 85-264V In, ASB75 Series | XP Power ASB75US24 | RS Americas |
24V Power Supply, On Board, Baseplate Cooled, 24 Volts 3.12 Amps | TRC Electronics |
XP Power PCB Mount Converter, Industrial 75W 24V 3.12A | Distrelec |
AC-DC, 75W, HALF BRICK, BASEPLATE COOLED | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASB75US24?
Additional datasheets, footprints and schematics for ASB75US24 are listed on our Part Details page. You can also find images and similar parts to ASB75US24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASB75US24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASB75US24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASB75US24 fall under?
The ASB75US24 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ASB75US24 when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASB75US24 you can contact the distributor directly for product support, shipping queries etc.
Is the ASB75US24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASB75US24 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for ASB75US24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASB75US24 often in real-time on the comparison pages.
What if I can't find stock of ASB75US24?
You can fill out our help required form which you can use to request a quote for ASB75US24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.