Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$68.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.82
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$195.00
|
12
in stock
|
Buy Now | |
RS Americas
from US$90.60
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$86.49
|
4
in stock
|
Buy Now | |
element14
from US$98.78
|
4
in stock
|
Buy Now | |
Farnell
from US$68.73
|
4
in stock
|
Buy Now | |
TRC Electronics
from US$99.87
|
-
|
Buy Now | |
Distrelec
from US$124.77
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 75W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 5A |
RoHS Compliant | Yes |
Power Supply, AC-DC, Half Brick, 75W, 15V@5A, 85-264V In, ASB75 Series | XP Power ASB75US15 | RS Americas |
Power Supply, Ac-Dc, 15V, 5A | Newark Electronics |
DC/DC Converter Isolated 15V 75W | RS |
15V Power Supply, On Board, Baseplate Cooled, 15 Volts 5 Amps | TRC Electronics |
XP Power PCB Mount Converter, Industrial 75W 15V 5A | Distrelec |
Where can I find additional details, specifications and documents for a ASB75US15?
Additional datasheets, footprints and schematics for ASB75US15 are listed on our Part Details page. You can also find images and similar parts to ASB75US15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASB75US15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASB75US15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASB75US15 fall under?
The ASB75US15 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ASB75US15 when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASB75US15 you can contact the distributor directly for product support, shipping queries etc.
Is the ASB75US15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASB75US15 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASB75US15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASB75US15 often in real-time on the comparison pages.
What if I can't find stock of ASB75US15?
You can fill out our help required form which you can use to request a quote for ASB75US15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.