ASB75US12 Power Supplies by XP Power

POWER SUPPLY, AC-DC, 12V, 6.25A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$86.49

Distributor Stock
Logo for RS
RS
from US$104.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$86.49
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$90.60
2
in stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$99.87
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1
in stock
Buy Now
Logo for element14
element14
from US$98.50
-
Buy Now
Logo for Distrelec
Distrelec
from US$123.06
-
Buy Now
Logo for Farnell
Farnell
from US$92.15
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 75W
Output Voltage - Output 1 12V
Output Current - Output 1 6.25A
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, 12V, 6.25A | Newark Electronics
Power Supply, AC-DC, Half Brick, 75W, 12V@6.25A, 85-264V In, ASB75 Series | XP Power ASB75US12 | RS Americas
12V Power Supply, On Board, Baseplate Cooled, 12 Volts 6.25 Amps | TRC Electronics
AC-DC, 75W, HALF BRICK, BASEPLATE COOLED | Avnet Abacus
DC/DC Converter Isolated 12V 75W | RS
XP Power PCB Mount Converter, Industrial 75W 12V 6.25A | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASB75US12?

Additional datasheets, footprints and schematics for ASB75US12 are listed on our Part Details page. You can also find images and similar parts to ASB75US12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASB75US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASB75US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASB75US12 fall under?

The ASB75US12 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC PCB Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ASB75US12 when available in the AC / DC PCB Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASB75US12 you can contact the distributor directly for product support, shipping queries etc.

Is the ASB75US12 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASB75US12 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Avnet Abacus and RS have stock available or on a lead time for ASB75US12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASB75US12 often in real-time on the comparison pages.

What if I can't find stock of ASB75US12?

You can fill out our help required form which you can use to request a quote for ASB75US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay